TDK-Lambda Europe GmbH 500W, 1U, Configurable, Class I or II AC-DC power supply XMSA00TR with fan

Description
The 500W, 1U, single output XMS500A is available in either class I or class II configurations. Both versions achieve class B EMC performance (both conducted and radiated) to EN55011 and EN55032. The whole range is certified for both industrial and medical equipment with BF ready medical isolation (1 x MOPP input / ground, 2 x MOPP input / output and 1 x MOPP output / gnd). Other features include a selection of standby and fan supplies, various case and fan options (including top fan for very low audible noise), remote on/off and dual or single fusing. Features BF ready medical isolation (MOPP) Class I / II with level B EMC 1U profile Low airflow requirement Very low audible noise 5 Year Warranty Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio Renewable Energy
Request a Quote
Description
The 500W, 1U, single output XMS500A is available in either class I or class II configurations. Both versions achieve class B EMC performance (both conducted and radiated) to EN55011 and EN55032. The whole range is certified for both industrial and medical equipment with BF ready medical isolation (1 x MOPP input / ground, 2 x MOPP input / output and 1 x MOPP output / gnd). Other features include a selection of standby and fan supplies, various case and fan options (including top fan for very low audible noise), remote on/off and dual or single fusing. Features BF ready medical isolation (MOPP) Class I / II with level B EMC 1U profile Low airflow requirement Very low audible noise 5 Year Warranty Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio Renewable Energy
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XMS500A is a 500W configurable AC-DC power supply for medical and industrial use, offering reinforced 2 x MOPP isolation and defibrillator proofing. The XMSA00TR variant features a 48V/10.4A main output, 5V/2A standby, top-fan cooling, and U-chassis mounting. It meets Class B EMC emissions per EN55011 and EN55032, and complies with IEC/EN 60601-1 and IEC/EN 62368-1. Rated for 85-264Vac input and 0°C to 50°C operation with fan, it derates at 2.5% per °C from 50°C to 70°C. Includes remote on/off, AC fail signal, and hiccup-mode protection. Efficiency reaches 92% at 230Vac. Storage temperature ranges from -40°C to 85°C. The unit carries a 5-year warranty.

Datasheet Summary
Powered by GS/AI

The XMS500A is a 500W configurable AC-DC power supply for medical and industrial use, offering reinforced 2 x MOPP isolation and defibrillator proofing. The XMSA00TR variant features a 48V/10.4A main output, 5V/2A standby, top-fan cooling, and U-chassis mounting. It meets Class B EMC emissions per EN55011 and EN55032, and complies with IEC/EN 60601-1 and IEC/EN 62368-1. Rated for 85-264Vac input and 0°C to 50°C operation with fan, it derates at 2.5% per °C from 50°C to 70°C. Includes remote on/off, AC fail signal, and hiccup-mode protection. Efficiency reaches 92% at 230Vac. Storage temperature ranges from -40°C to 85°C. The unit carries a 5-year warranty.

Suppliers

Company
Product
Description
Supplier Links
500W, 1U, Configurable, Class I or II AC-DC power supply - XMSA00TR with fan - TDK-Lambda Europe GmbH
Achern, Germany
500W, 1U, Configurable, Class I or II AC-DC power supply
XMSA00TR with fan
500W, 1U, Configurable, Class I or II AC-DC power supply XMSA00TR with fan
The 500W, 1U, single output XMS500A is available in either class I or class II configurations. Both versions achieve class B EMC performance (both conducted and radiated) to EN55011 and EN55032. The whole range is certified for both industrial and medical equipment with BF ready medical isolation (1 x MOPP input / ground, 2 x MOPP input / output and 1 x MOPP output / gnd). Other features include a selection of standby and fan supplies, various case and fan options (including top fan for very low audible noise), remote on/off and dual or single fusing. Features BF ready medical isolation (MOPP) Class I / II with level B EMC 1U profile Low airflow requirement Very low audible noise 5 Year Warranty Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio Renewable Energy

The 500W, 1U, single output XMS500A is available in either class I or class II configurations. Both versions achieve class B EMC performance (both conducted and radiated) to EN55011 and EN55032. The whole range is certified for both industrial and medical equipment with BF ready medical isolation (1 x MOPP input / ground, 2 x MOPP input / output and 1 x MOPP output / gnd). Other features include a selection of standby and fan supplies, various case and fan options (including top fan for very low audible noise), remote on/off and dual or single fusing.

Features

  • BF ready medical isolation (MOPP)
  • Class I / II with level B EMC
  • 1U profile
  • Low airflow requirement
  • Very low audible noise
  • 5 Year Warranty

Applications for this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • Renewable Energy
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number XMSA00TR with fan
Product Name 500W, 1U, Configurable, Class I or II AC-DC power supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

25W to 300W Medical AC-DC External Power Supplies - DTM110PW-480C8 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature -30 to 60 C (-22 to 140 F)
Regulatory Compliance Certifi cations - IEC/ES/EN60601-1, EN60601-1-11, CE Mark (LVD, EMC and RoHS). Designed to meet IEC60335-1
View Details
300W - 400W medical AC-DC digital power supplies - EFE300M-12-5-ECMDL-YT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 5.0 to 12.0 volts
DC Output Current 2 to 25 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-12D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details