The ZWS10B-5 is a 10W, single-output AC-DC power supply with a 5V output, designed for industrial applications. It operates from 85 to 265 Vac, 47 to 63 Hz, and achieves 78% efficiency at 200 Vac. Output ripple and noise are 120 mV, with overcurrent protection above 2.1 A and overvoltage protection ranging from 5.75 to 7.0 V. Convection-cooled and measuring 73.5 x 50 x 22 mm, it weighs 45 g in open-frame form. Operating temperature is -10 to +70 °C with derating above 50 °C. It meets IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Next generation ZWS-B open frame power supplies feature off-load power draws of <0.5W, suitable for the ErP Directive, and improved efficiency ratings. Available in three power levels, 10W, 15W and 30W, the conservatively rated products have 10 year electrolytic capacitor lifetimes, ideal for professional and industrial equipment requiring long-term reliable operation.
Features
Applications for this product
Open Frame AC DC Converters 1 Output 5V 2A 85 ~ 265 VAC Input
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 10W, 5V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):10W; Input Voltage VAC:85V AC to 265V AC; Output Power Max:10W RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ZWS10B-5 | ZWS10B-5 | 285-ZWS10B-5-ND | 53W5521 |
| Product Name | AC-DC Power Supplies | 10-30W PCB-type Single Output AC-DC Power Supplies | AC DC Converters | Ac-Dc Converter, Open Frame, 1 O/p, 10W, 5V, 2A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | AC/DC Converter; 1 | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | |||
| Form Factor | Open Frame | Board Mount; Open Frame | Open Frame | |
| Features | 10 Year e-cap Lifetime | Power Factor Correction | ||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 20 C (14 to 68 F) | -10 to 70 C (14 to 158 F) |