The ZMS100-12 is a single-output AC-DC power supply delivering 12V at up to 8.4A (100.8W) with forced-air cooling or 6.7A (80.4W) via convection. It has a compact 50.8 x 101.6 x 31.9 mm footprint and operates from 85 to 264VAC input. The unit features 2 x MoPP isolation, medical approvals for B and BF type equipment, and meets IEC/EN/UL/CSA 62368-1, 60950-1, and 60601-1 standards. It complies with EN55011/EN55032 Class B conducted and Class A radiated EMI limits, has a hold-up time of 16ms at 115Vac with 100W load, and maintains efficiency up to 90%. The operating temperature range is -20°C to +70°C with linear derating above 50°C. Input and output connectivity uses Molex connectors, and it includes overcurrent hiccup and overvoltage latching protection with a 3-year warranty.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
With an 80W convection cooled rating and 100W with forced air, this 2' x 4' power supply has been carefully designed to maximise electrolytic capacitor life. The ZMS100 is suitable for both Class I and Class II (no ground) applications and is available with 12V to 48V outputs. Both IEC 62368-1 and medical 60601-1 certifications have been granted. Typical efficiencies are 90%, and with an average efficiency rating of 87%, the ZMS100 meets ErP guidelines. Off load power consumption <0.5W
Features
Applications for this product
POWER SUPPLY, AC-DC, MEDICAL, 12V, 6.7A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 264V AC; Output Power Max:80.4W RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ZMS100-12 | ZMS100-12 | 8637726 | 94X3489 |
| Product Name | AC-DC Power Supplies | 100W Single Output Medical Power Supplies | Switching Power Supplies | Power Supply, Ac-Dc, Medical, 12V, 6.7A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply | Medical Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |||
| Form Factor | Open Frame | Open Frame | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | 70 C (158 F) | -20 C (-4 F) | |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ANSI/AAMI ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 IEC62368-1 CSA62368-1 EN62368-1 UL62368-1 | RoHS Compliant | RoHS Compliant |