The ZWS240BP-36 is a 240W industrial-grade AC-DC power supply with a 36V output, designed for high-reliability applications requiring up to 200% peak power for 5 seconds at a 40% duty cycle. It operates from 85 to 265 VAC input, features convection cooling, and achieves 88% efficiency at 100 VAC and 91% at 200 VAC. The unit has a 5-year warranty, a 10-year electrolytic capacitor lifetime, and a 3000 m operating altitude rating. It measures 180 x 84 x 42 mm in open-frame configuration, includes JST connectors, and meets IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Next generation ZWS-BP open frame power supplies are available in two power levels, 150W and 240W, both with a 200% peak power rating for industrial printing or driving DC motors. The units do not require any external airflow and are backed by a five year warranty. The conservatively rated products have 10 year electrolytic capacitor lifetimes, ideal for professional and industrial equipment requiring long-term reliable operation.
Features
Applications for this product
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 241.2W, 6.7A, 36V; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:36V; Output Current - Output 1:6.7A; Output Voltage - Output 2:-; Height:39mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ZWS240BP-36 | ZWS240BP-36 | 94T6146 |
| Product Name | AC-DC Power Supplies | 150-240W PCB-type Single Output AC-DC Power Supplies | Ac-Dc Converter, Open Frame, 1 O/p, 241.2W, 6.7A, 36V; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | ||
| Form Factor | Open Frame | Board Mount; Open Frame | |
| Features | 200% peak power capability 10 Year e-cap Lifetime | ||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |