TDK-Lambda Americas Inc. AC-DC Power Supplies WMM30CN180

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WMM30CN180 is a 30W medical wall mount AC-DC power supply certified to IEC/EN60601-1 and EN60601-1-11, with 4kV (2xMOPP) input-to-output isolation and Class II insulation requiring no earth ground. It operates from 80 to 264Vac input, delivers 18V at 1.67A, and meets DoE Level VI and EU Tier 2 efficiency standards with >87.7% efficiency at 75% load. The unit has a latching overvoltage protection at 23.5V, supports convection cooling, and is rated for -25 to 70°C operation with derating above 40°C. It measures 96.7 x 58 x 43.25 mm, weighs 200 g, and carries an IP22 rating. The output uses a straight 5.5 x 2.1 x 12mm connector with positive center pin and a 22 AWG 1800mm cable. It complies with EN60601-1-2 for immunity and meets MIL-STD-810F for vibration and shock. A 3-year warranty is provided.

Datasheet Summary
Powered by GS/AI

The WMM30CN180 is a 30W medical wall mount AC-DC power supply certified to IEC/EN60601-1 and EN60601-1-11, with 4kV (2xMOPP) input-to-output isolation and Class II insulation requiring no earth ground. It operates from 80 to 264Vac input, delivers 18V at 1.67A, and meets DoE Level VI and EU Tier 2 efficiency standards with >87.7% efficiency at 75% load. The unit has a latching overvoltage protection at 23.5V, supports convection cooling, and is rated for -25 to 70°C operation with derating above 40°C. It measures 96.7 x 58 x 43.25 mm, weighs 200 g, and carries an IP22 rating. The output uses a straight 5.5 x 2.1 x 12mm connector with positive center pin and a 22 AWG 1800mm cable. It complies with EN60601-1-2 for immunity and meets MIL-STD-810F for vibration and shock. A 3-year warranty is provided.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - WMM30CN180 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
WMM30CN180
AC-DC Power Supplies WMM30CN180
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
25 to 30W Medical Wall Mount Power Supplies - WMM30CN180 - TDK-Lambda Europe GmbH
Achern, Germany
25 to 30W Medical Wall Mount Power Supplies
WMM30CN180
25 to 30W Medical Wall Mount Power Supplies WMM30CN180
The WMM medical Wall Mount power supplies are housed in a rugged plastic case and are rated from 25 to 30W with output voltages from 5V to 24V. With off-load power draws as low as 75mW and high average efficiencies, the units are compliant to ErP Directives and the DoE VI standards, have Class II AC input (no ground wire) and are suitable for clinical and home healthcare applications. Features ErP, CEC and EISA Compliant Models Wide Range AC Input Medical Certifications 2xMOPP Input to Output Isolation Class II AC Input Alternative Connectors and Cable Lengths Available Applications for this product Medical / Clinical / Scientific Home Medical

The WMM medical Wall Mount power supplies are housed in a rugged plastic case and are rated from 25 to 30W with output voltages from 5V to 24V. With off-load power draws as low as 75mW and high average efficiencies, the units are compliant to ErP Directives and the DoE VI standards, have Class II AC input (no ground wire) and are suitable for clinical and home healthcare applications.

Features

  • ErP, CEC and EISA Compliant Models
  • Wide Range AC Input
  • Medical Certifications
  • 2xMOPP Input to Output Isolation
  • Class II AC Input
  • Alternative Connectors and Cable Lengths Available

Applications for this product

  • Medical / Clinical / Scientific
  • Home Medical
Supplier's Site Datasheet
Ac-Dc, Medical Wallplug Adapter, Input 115-230Vac, Output 18V 1.67A, 30W Rohs Compliant Tdk-Lambda - 10AJ0694 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc, Medical Wallplug Adapter, Input 115-230Vac, Output 18V 1.67A, 30W Rohs Compliant Tdk-Lambda
10AJ0694
Ac-Dc, Medical Wallplug Adapter, Input 115-230Vac, Output 18V 1.67A, 30W Rohs Compliant Tdk-Lambda 10AJ0694
AC-DC, MEDICAL WALLPLUG ADAPTER, INPUT 115-230VAC, OUTPUT 18V 1.67A, 30W ROHS COMPLIANT: YES

AC-DC, MEDICAL WALLPLUG ADAPTER, INPUT 115-230VAC, OUTPUT 18V 1.67A, 30W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number WMM30CN180 WMM30CN180 10AJ0694
Product Name AC-DC Power Supplies 25 to 30W Medical Wall Mount Power Supplies Ac-Dc, Medical Wallplug Adapter, Input 115-230Vac, Output 18V 1.67A, 30W Rohs Compliant Tdk-Lambda
Type DC Power Supply; Medical Power Supply DC Power Supply DC Power Supply; AC / DC Adapter
Technology Switching Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Regulatory Compliance IEC60601-1 EN60601-1 EN60601-1-11 ES60601-1 CE Mark Certifications - IEC/ES/EN60601-1, EN60601-1-11, CE Mark (LVD, EMC and RoHS). Designed to meet IEC60335-1 RoHS Compliant
DC Output Voltage 18.0 volts 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 102A-30KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
AC-DC Power Supplies - CUS60M-18/P - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
High Voltage Power Supplies - 802-OEM-40KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CSS500-12/S - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers