The ZWS240PAF24/TA is a 240W single-output AC-DC power supply with a forced air cooling design, rated for 24VDC output at up to 8.4A continuous and 12A peak current. It supports a worldwide input range of 85-265VAC and features built-in harmonic current limitation compliant with EN61000-3-2. The unit has a terminal block mounting style (vertical) and measures 80 x 40 x 208 mm. It meets EMI standards EN55011/EN55022-A and safety approvals UL60950-1, CSA C22.2 No.60950-1, and EN60950-1. The device includes remote ON/OFF control and operates from -10 to +70°C with derating under load conditions.
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs.
Features
DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS240PAF24/TA |
| Product Name | 5W - 150W Compact Single Output AC-DC Power supply |
| Type | DC Power Supply |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| DC Output Voltage | 24.0 volts |