TDK-Lambda Europe GmbH 80W - 170W Quad Output Power Supplies ZWQ 80-5223 (Conv Cooling)

Description
The quad output 80W and 130W ZWQ power supplies have a number of features that differentiates the series from other multiple output products. Outputs 2 and 3 are isolated from the main and 4th output and can be programmed for 12 or 15V output using links. Outputs 1 and 4 are individually adjustable using potentiometers. The power supplies also have a significant static and peak power ratings, allowing the units to used as a true "watt box". Features Quad Output 1U Height versions Universal Input PFC: Conforms to EN61000-3-2 EN55022 curve B Forced Air or Convection Cooled Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement
Request a Quote
Description
The quad output 80W and 130W ZWQ power supplies have a number of features that differentiates the series from other multiple output products. Outputs 2 and 3 are isolated from the main and 4th output and can be programmed for 12 or 15V output using links. Outputs 1 and 4 are individually adjustable using potentiometers. The power supplies also have a significant static and peak power ratings, allowing the units to used as a true "watt box". Features Quad Output 1U Height versions Universal Input PFC: Conforms to EN61000-3-2 EN55022 curve B Forced Air or Convection Cooled Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZWQ80-5223 is an 80W quad output power supply with a universal input range of 85-265VAC and power factor correction meeting EN61000-3-2. It features a low-profile design at 93.5 x 35 x 210 mm, suitable for 1U enclosures, and operates in convection-cooled mode with a temperature range of -10°C to 60°C, derating linearly to 50% load above 40°C. Outputs include a fixed 5V at up to 8A, dual selectable +12V/+15V at 2A, dual selectable -12V/-15V at 2A, and an adjustable 3.3V output at up to 7A. The fourth output is floating and independently adjustable. Efficiency is 72% typical, with a hold-up time of 20ms and output voltage accuracy of ±5% for outputs V2 and V3. Safety certifications include IEC/UL/CSA/EN62368-1 and EN60950-1, with conducted and radiated EMI compliant to EN55011, EN55022-B, FCC Class B, and VCCI-B. Weight is 550g and warranty is one year.

Datasheet Summary
Powered by GS/AI

The ZWQ80-5223 is an 80W quad output power supply with a universal input range of 85-265VAC and power factor correction meeting EN61000-3-2. It features a low-profile design at 93.5 x 35 x 210 mm, suitable for 1U enclosures, and operates in convection-cooled mode with a temperature range of -10°C to 60°C, derating linearly to 50% load above 40°C. Outputs include a fixed 5V at up to 8A, dual selectable +12V/+15V at 2A, dual selectable -12V/-15V at 2A, and an adjustable 3.3V output at up to 7A. The fourth output is floating and independently adjustable. Efficiency is 72% typical, with a hold-up time of 20ms and output voltage accuracy of ±5% for outputs V2 and V3. Safety certifications include IEC/UL/CSA/EN62368-1 and EN60950-1, with conducted and radiated EMI compliant to EN55011, EN55022-B, FCC Class B, and VCCI-B. Weight is 550g and warranty is one year.

Suppliers

Company
Product
Description
Supplier Links
80W - 170W Quad Output Power Supplies - ZWQ 80-5223 (Conv Cooling) - TDK-Lambda Europe GmbH
Achern, Germany
80W - 170W Quad Output Power Supplies
ZWQ 80-5223 (Conv Cooling)
80W - 170W Quad Output Power Supplies ZWQ 80-5223 (Conv Cooling)
The quad output 80W and 130W ZWQ power supplies have a number of features that differentiates the series from other multiple output products. Outputs 2 and 3 are isolated from the main and 4th output and can be programmed for 12 or 15V output using links. Outputs 1 and 4 are individually adjustable using potentiometers. The power supplies also have a significant static and peak power ratings, allowing the units to used as a true "watt box". Features Quad Output 1U Height versions Universal Input PFC: Conforms to EN61000-3-2 EN55022 curve B Forced Air or Convection Cooled Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement

The quad output 80W and 130W ZWQ power supplies have a number of features that differentiates the series from other multiple output products. Outputs 2 and 3 are isolated from the main and 4th output and can be programmed for 12 or 15V output using links. Outputs 1 and 4 are individually adjustable using potentiometers. The power supplies also have a significant static and peak power ratings, allowing the units to used as a true "watt box".

Features

  • Quad Output
  • 1U Height versions
  • Universal Input
  • PFC: Conforms to EN61000-3-2
  • EN55022 curve B
  • Forced Air or Convection Cooled

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number ZWQ 80-5223 (Conv Cooling)
Product Name 80W - 170W Quad Output Power Supplies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

25W to 300W Medical AC-DC External Power Supplies - DTM110PW-120C8 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature -30 to 60 C (-22 to 140 F)
Regulatory Compliance Certifi cations - IEC/ES/EN60601-1, EN60601-1-11, CE Mark (LVD, EMC and RoHS). Designed to meet IEC60335-1
View Details
300W - 400W Digital AC-DC power supplies - EFE400-12-ECMDS - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 33.3 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-12D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-48-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details