The ZWS10-24 is a 10W single-output AC-DC power supply with a 24V nominal output and a maximum peak current of 0.54A. It operates from an input range of 85-265VAC or 110-330VDC and has a frequency tolerance of 47-440Hz. The unit provides 10.8W maximum output power, with output voltage adjustable by ±10%. It features over-current protection above 125% and over-voltage protection above 140%. The device supports series operation and complies with safety standards UL60950-1, CSA C22.2 No.60950-1, and EN60950-1, as well as EMI standards EN55022-B, FCC-Class B, and VCCI-B. It is convection-cooled, weighs 120g, and has dimensions of 50 x 21 x 105mm. The operating temperature range is -10 to +50°C at full load and +60°C at 70% load.
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs.
Features
DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS 10-24 |
| Product Name | 5W - 150W Compact Single Output AC-DC Power supply |
| Type | DC Power Supply |
| Form Factor | Board Mount; Open Frame |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| DC Output Voltage | 24.0 volts |