The ZWS series is a single-output AC-DC power supply offering 5W to 300W, with the ZWS50-12 model providing 12V at up to 4.3A continuous (5.2A peak). It supports universal input from 85 to 265VAC and features a built-in active filter for harmonics compliance. The A option denotes a Molex connector with a cover, and the unit measures 45mm x 21mm x 98mm. It operates from -10°C to +50°C at 100% load, weighs 120g, and meets UL60950-1, CSA C22.2 No.60950-1, EN60950-1, and DENAN safety standards. It conforms to EN55022 Class B and FCC Class B EMI limits. New designs are directed to the ZWS-AF series.
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs.
Features
DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS 50-12/A |
| Product Name | 5W - 150W Compact Single Output AC-DC Power supply |
| Type | DC Power Supply |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| DC Output Voltage | 12.0 volts |