TDK-Lambda Europe GmbH 80W - 170W Quad Output Power Supplies ZWQ 80-5225/A (Forced Air Cooling)

Description
The quad output 80W and 130W ZWQ power supplies have a number of features that differentiates the series from other multiple output products. Outputs 2 and 3 are isolated from the main and 4th output and can be programmed for 12 or 15V output using links. Outputs 1 and 4 are individually adjustable using potentiometers. The power supplies also have a significant static and peak power ratings, allowing the units to used as a true "watt box". Features Quad Output 1U Height versions Universal Input PFC: Conforms to EN61000-3-2 EN55022 curve B Forced Air or Convection Cooled Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement
Request a Quote
Description
The quad output 80W and 130W ZWQ power supplies have a number of features that differentiates the series from other multiple output products. Outputs 2 and 3 are isolated from the main and 4th output and can be programmed for 12 or 15V output using links. Outputs 1 and 4 are individually adjustable using potentiometers. The power supplies also have a significant static and peak power ratings, allowing the units to used as a true "watt box". Features Quad Output 1U Height versions Universal Input PFC: Conforms to EN61000-3-2 EN55022 curve B Forced Air or Convection Cooled Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZWQ80-5225/A is an 80W quad output power supply with universal input (85-265VAC) and power factor correction meeting EN61000-3-2. It provides a floating, adjustable fourth output at 5V (2.0-5.25V), rated at 9.0A under forced air cooling with 104W maximum output. Outputs V2 and V3 are selectable between ±12V and ±15V, with ±5% voltage accuracy. The unit measures 93.5 × 35 × 210 mm and is mounted in a cover and L-bracket. Operating temperature is -10°C to 70°C under forced air (≥30 cfm), derating linearly to 50% load above 50°C. Efficiency is 72% (typical), hold-up time is 20ms. Safety approvals include IEC/UL/CSA/EN62368-1 and EN60950-1. EMI complies with EN55022-B and FCC Class B. Weight is 550g. Warranty is 1 year.

Datasheet Summary
Powered by GS/AI

The ZWQ80-5225/A is an 80W quad output power supply with universal input (85-265VAC) and power factor correction meeting EN61000-3-2. It provides a floating, adjustable fourth output at 5V (2.0-5.25V), rated at 9.0A under forced air cooling with 104W maximum output. Outputs V2 and V3 are selectable between ±12V and ±15V, with ±5% voltage accuracy. The unit measures 93.5 × 35 × 210 mm and is mounted in a cover and L-bracket. Operating temperature is -10°C to 70°C under forced air (≥30 cfm), derating linearly to 50% load above 50°C. Efficiency is 72% (typical), hold-up time is 20ms. Safety approvals include IEC/UL/CSA/EN62368-1 and EN60950-1. EMI complies with EN55022-B and FCC Class B. Weight is 550g. Warranty is 1 year.

Suppliers

Company
Product
Description
Supplier Links
80W - 170W Quad Output Power Supplies - ZWQ 80-5225/A (Forced Air Cooling) - TDK-Lambda Europe GmbH
Achern, Germany
80W - 170W Quad Output Power Supplies
ZWQ 80-5225/A (Forced Air Cooling)
80W - 170W Quad Output Power Supplies ZWQ 80-5225/A (Forced Air Cooling)
The quad output 80W and 130W ZWQ power supplies have a number of features that differentiates the series from other multiple output products. Outputs 2 and 3 are isolated from the main and 4th output and can be programmed for 12 or 15V output using links. Outputs 1 and 4 are individually adjustable using potentiometers. The power supplies also have a significant static and peak power ratings, allowing the units to used as a true "watt box". Features Quad Output 1U Height versions Universal Input PFC: Conforms to EN61000-3-2 EN55022 curve B Forced Air or Convection Cooled Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement

The quad output 80W and 130W ZWQ power supplies have a number of features that differentiates the series from other multiple output products. Outputs 2 and 3 are isolated from the main and 4th output and can be programmed for 12 or 15V output using links. Outputs 1 and 4 are individually adjustable using potentiometers. The power supplies also have a significant static and peak power ratings, allowing the units to used as a true "watt box".

Features

  • Quad Output
  • 1U Height versions
  • Universal Input
  • PFC: Conforms to EN61000-3-2
  • EN55022 curve B
  • Forced Air or Convection Cooled

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number ZWQ 80-5225/A (Forced Air Cooling)
Product Name 80W - 170W Quad Output Power Supplies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

300W - 400W Digital AC-DC power supplies - EFE300-24-CCMDS - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 12.0 to 24.0 volts
DC Output Current 0.2500 to 12.5 amps
View Details
1.5 - 30W DC-DC Converters - CCG6-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1U Front End Power supply - FPS1000 24/P - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 24.0 volts
View Details
Medical, AC-DC, digital power solution (300W convection/400W fan cooled) - CFE400M-24-5C-TF-CML-NT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 16.6 amps
View Details