TDK-Lambda Europe GmbH Datasheets for EMI Filters and RFI Filters

Electromagnetic (EMI) filters and radio frequency interference (RFI) filters purify signals of unwanted noise by attenuating the high-frequency RFI (typically 150kHz and up) and passing the low frequency EMI.
EMI Filters and RFI Filters: Learn more

Product Name Notes
RGF filter modules are designed to help reduce differential mode conducted emissions in switching power supplies with high input current requirements. Leveraging advanced TDK component technology, these modules streamline system-level...
The DBM module is ideal for providing short term hold-up or peak power for loads connected to a 24Vdc output AC-DC power supply. It can supply an additional 250ms hold-up...
The DRM40 series of 20 to 40A DIN rail mount redundancy modules can be used in N+1 redundancy applications or to parallel two power supplies for additional power. The DRM40...
The FQA filter modules reduce differential and common mode conducted emissions from dc-dc switching converters. The series takes advantage of TDK technologies to simplify system level compliance to MILSTD-461. The...
The i1R Series ORing FET Modules are high-efficiency, low-loss power devices designed to replace traditional diodes in applications that require OR-ing functionality for redundancy and parallel operation. Utilizing advanced MOSFET-based...
The RP series of 20A rated external reverse protection modules can be used in battery charging applications and N+1 redundant power systems to avoid battery discharge or system malfunction in...
ZBM20 modules are ideal for providing short term hold-up or peak power for loads connected to 12, 15 or 24Vdc AC-DC power supplies. They can supply an additional 380ms hold-up...