The XMS500A is a 500W AC-DC power supply available in Class I or Class II configurations, designed for medical, industrial, and broadcast applications. It features BF-rated medical isolation with 2 x MOPP input-to-output and 1 x MOPP input-to-earth and output-to-earth, conforming to IEC/EN 60601-1. The unit meets Class B EMC requirements per EN55011 and EN55032, with low airflow requirements and a top fan option for quiet operation. It supports input voltages from 85 to 264 Vac, operates from 0°C to 50°C, and includes options for standby, fan, and remote on/off signals. The XMSA00S8 variant is a 48V output, 10.4A, U-chassis model with Class II enclosure, N2 fan supply, and AC fail functionality. It carries a 5-year warranty and complies with IEC/EN 62368-1, UL62368-1, and RoHS standards.
The 500W, 1U, single output XMS500A is available in either class I or class II configurations. Both versions achieve class B EMC performance (both conducted and radiated) to EN55011 and EN55032. The whole range is certified for both industrial and medical equipment with BF ready medical isolation (1 x MOPP input / ground, 2 x MOPP input / output and 1 x MOPP output / gnd). Other features include a selection of standby and fan supplies, various case and fan options (including top fan for very low audible noise), remote on/off and dual or single fusing.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | XMSA00S8 |
| Product Name | 500W, 1U, Configurable, Class I or II AC-DC power supply |
| Type | DC Power Supply |
| Form Factor | Open Frame |
| DC Output Voltage | 48.0 volts |