The XMS500MC Class I is a 500W AC-DC power supply with a 48V output at 10.4A, designed for open-frame mounting. It features reinforced 2 x MOPP isolation between input and output (5.7kVdc, 4kVac), basic 1 x MOPP isolation between input and earth and output and earth (1.5kVac, 2.3kVdc), and complies with IEC/EN 60601-1 for medical applications. The unit operates from 90-264Vac input with a power factor of 0.95 minimum at 110Vac, and includes remote on/off and AC fail signals. It meets EN55011 and EN55032 Class B for EMC emissions and is certified to IEC/EN 62368-1 and UL/CSA 62368-1. Operation is supported from 0°C to 50°C with 1m/s airflow or a top fan, and derating applies above 50°C. The power supply includes dual fusing, a 5V/2A standby output, and a 12V fan supply, with holdup time of 16ms and efficiencies up to 92% at 230Vac full load.
The 500W, single output XMS500 is available in either class I or class II configurations. Both versions achieve class B EMC performance (both conducted and radiated) to EN55011 and EN55032. The whole range is certified for medical equipment with BF ready medical isolation (1 x MOPP input / ground, 2 x MOPP input / output and 1 x MOPP output / gnd). Other features include a selectable fan supply, various case options, remote on/off and dual or single fusing.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | XMS500MC Class I |
| Product Name | 500W, Configurable, Class I or II AC-DC power supply |
| Type | DC Power Supply |
| Form Factor | Board Mount; Open Frame |
| DC Output Voltage | 48.0 volts |