The ZWS150AF-12 is a 150W single-output AC-DC power supply with a 12V nominal output voltage and a maximum peak current of 12A. It features an active power factor correction filter, a universal input range of 85-265 VAC, and a leakage current of 0.5mA maximum. The unit supports remote ON/OFF control and conforms to EN61000-3-2 for harmonics suppression. Its dimensions are 75 x 40 x 222 mm, and it operates with convection cooling. Safety approvals include UL60950-1, CSA C22.2 No.60950-1, and EN60950-1, while EMI compliance meets EN55011/EN55022-B, FCC Class B, and VCCI-B. The output voltage is adjustable from 10.8V to 13.2V. Hold-up time is 20ms at nominal conditions.
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs.
Features
DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS 150AF-12 |
| Product Name | 5W - 150W Compact Single Output AC-DC Power supply |
| Type | DC Power Supply |
| Form Factor | Board Mount; Open Frame |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| DC Output Voltage | 12.0 volts |