Featuring a lower profile and higher efficiency, the ZPSA series is TDK-Lambda's second generation of single output 20, 40 and 60W power supplies. Output voltages are available for the most popular voltages of 3.3 to 48V. The ZPSA20 has a 2" x 3.5" footprint, the ZPSA40/60 a 2" x 4".
Features
Applications for this product
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 24V, 2.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Fixed RoHS Compliant: Yes
The new single-output ZPSA60 series accepts a wide input voltage range, has a low profile and industry standard footprint (2 x 4 x 1.07"), making it an ideal choice for applications such as LED signs and lighting, point-of-sale equipment, computer peripherals, datacom, telecom, video/audio routers and test & measurement equipment.
These 60-watt supplies are available with the most popular output voltages from 3.3V to 48VDC. The outputs are floating so they can be used as either a positive or negative polarity. Typical efficiencies are up to 88%. These models are rated for operation in a convection cooled environment from 0°C up to 70°C with derating. A green LED is provided as an indicator that the power supply is on. Other standard features include overvoltage and short-circuit protection.
To maximize design-in flexibility, Lambda is offering these supplies as either an open-board configuration with Molex input/output connectors.
Accepting a wide input voltage range of 90-264VAC (47-440Hz) or 120-370VDC, the ZPSA60 series is ready for use globally with no further configuration or input selection. Its industry standard footprint makes it an ideal choice as a drop-in replacement for existing supplies, while its low profile means that it can be installed in the most compact of applications. The ZPSA60 has global safety agency approvals per UL/CSA/EN60950-1; meets conducted and radiated EMC requirements of EN55022-B and FCC Class B (without additional filtering or components) and meets EN61000-4 immunity specs for greater reliability. All supplies carry the CE Mark and are RoHS compliant.
AC/DC CONVERTER 24V 60W
| TDK-Lambda Europe GmbH | TDK-Lambda Americas Inc. | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ZPSA60-24 | ZPSA60-24 | 1354195 | 38Y7616 | 70177449 | ZPSA60-24 |
| Product Name | 20W, 40W & 60W Low Profile AC-DC Power supplies | AC-DC Power Supplies | Switching Power Supplies | Power Supply, Ac-Dc, 24V, 2.5A; Power Supply Approvals Tdk-Lambda | POWER SUPPLY, AC-DC, 115-230VAC, OUTPUT24V 2.5A, 60W | AC DC Converters |
| Type | DC Power Supply | DC Power Supply | DC Power Supply | DC Power Supply | AC/DC Converter | |
| Form Factor | Board Mount; Open Frame | Open Frame | Board Mount | Open Frame | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| Regulatory Compliance | Approvals - IEC/UL/CSA/EN62368-1, 60950-1, CE Mark | CSA60950-1 EN60950-1 UL60950-1 | RoHS Compliant | RoHS Compliant | ||
| DC Output Voltage | 24.0 volts | 24.0 volts | 24.0 volts | 24.0 volts | 24.0 volts |