The ZWQ80-5224/L is a 80W quad output power supply with a low profile design under 1U high, suited for convection cooling in industrial applications. It features a universal input range of 85-265VAC and power factor correction meeting EN61000-3-2. The outputs include a fixed +5V at 8A, dual ±12V/+15V at 2A each, and an adjustable fourth output at 24V with 1.5A maximum. The fourth output is floating and can serve as positive or negative. Maximum output power under convection cooling is 80W, with a maximum ripple of 200mV on the 24V output and overvoltage protection ranging from 27.6V to 32.4V. The unit measures 93.5mm × 35mm × 210mm and weighs 550g. It is certified to IEC/UL/CSA/EN62368-1
The quad output 80W and 130W ZWQ power supplies have a number of features that differentiates the series from other multiple output products. Outputs 2 and 3 are isolated from the main and 4th output and can be programmed for 12 or 15V output using links. Outputs 1 and 4 are individually adjustable using potentiometers. The power supplies also have a significant static and peak power ratings, allowing the units to used as a true "watt box".
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWQ 80-5224/L (Conv Cooling) |
| Product Name | 80W - 170W Quad Output Power Supplies |
| Type | DC Power Supply |
| Form Factor | Open Frame |
| Regulatory Compliance | Approvals - IEC/UL/CSA/EN62368-1, 60950-1, CE Mark |