The ZWS50BAF-12 is a 50W, single-output AC-DC power supply designed for industrial applications requiring high reliability and long operational life. It provides a 12V output with an adjustable range of 10.8 to 13.2V and a maximum ripple and noise of 180 mV. The unit operates from an input voltage range of 85 to 265 VAC, with a frequency of 47 to 63 Hz, and features convection cooling. It has a typical efficiency of 83% at 100 VAC and 85% at 200 VAC. The power supply is rated for an operating temperature of -10 to +70°C, with linear derating from 100% to 70% load between 60 and 70°C. Its open-frame dimensions are 132 mm x 50 mm x 26 mm and weigh 165 g. It meets IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Next generation ZWS-BAF open frame power supplies are now available in five power levels, 50W, 75W, 100W, 150W and a more powerful 300W version. The series has both convection and forced air cooling ratings and is backed by a five year warranty. The conservatively rated products have 10 year electrolytic capacitor lifetimes, ideal for professional and industrial equipment requiring long-term reliable operation.
Features
Applications for this product
AC/DC CONVERTER 12V 50W
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 51.6W, 4.3A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):51.6W; Input Voltage VAC:85V AC to 265V AC; Height:25.908mmRoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ZWS50BAF-12 | ZWS50BAF-12 | ZWS50BAF-12 | 41T5613 |
| Product Name | AC-DC Power Supplies | 50-300W PCB-type AC-DC Power Supplies | AC DC Converters | Ac-Dc Converter, Open Frame, 1 O/p, 51.6W, 4.3A, 12V; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | AC/DC Converter | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | Open Frame | ||
| Form Factor | Open Frame | Board Mount; Open Frame | ||
| Features | 10 Year e-cap Lifetime Power Factor Corrected Convection Cooled | Adjustable Voltage; Power Factor Correction; Adjustable Output, DC Input Capable, Load Sharing, PFC, Universal Input | ||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |