The ZWS30-5 is a 30W single-output AC-DC power supply designed for industrial and consumer applications, providing a 5V output with a maximum continuous current of 6A and a peak current of 7.2A. It accepts a universal input range of 85-265 VAC or 110-330 VDC at 47-440 Hz, with a typical input current of 0.83 A at 100 VAC. The unit features convection cooling, operates from -10°C to +50°C at full load, and complies with UL60950-1, CSA C22.2 No.60950-1, and EN60950-1 safety standards. It meets EMI requirements for EN55022 Class B and FCC Class B. Mounted on a PCB with a Molex or JST connector option, its dimensions are 55 mm wide, 26 mm high, and 133 mm deep, weighing 270 g.
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs.
Features
DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS 30-5 |
| Product Name | 5W - 150W Compact Single Output AC-DC Power supply |
| Type | DC Power Supply |
| Form Factor | Board Mount; Open Frame |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| DC Output Voltage | 5.0 volts |