The ZWS5-3 is a 5W single-output AC-DC power supply with a 3.3V nominal output voltage and a maximum output current of 1A (peak 1.2A). It supports a universal input range of 85-265VAC or 110-330VDC and operates at frequencies from 47-440Hz. The unit has a compact PCB-mounted design with a Molex connector, measuring 45×21×98mm, and is designed for convection cooling. It complies with UL60950-1, CSA C22.2 No.60950-1, and EN60950-1 safety standards, and meets EMI requirements for EN55022 Class B and FCC Class B. The device features overcurrent and overvoltage protection, a hold-up time of 17ms at 100VAC, and operates from -10°C to +50°C with derating at higher temperatures.
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs.
Features
DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS 5-3 |
| Product Name | 5W - 150W Compact Single Output AC-DC Power supply |
| Type | DC Power Supply |
| Form Factor | Board Mount; Open Frame |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| DC Output Voltage | 3.3 volts |