TDK-Lambda Americas Inc. AC-DC Power Supplies ZMS100-15

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZMS100-15 is a 100W single-output AC-DC power supply with a 50.8 x 101.6 x 31.9 mm footprint, designed for industrial and medical applications. It delivers 15V at up to 8.4A with forced-air cooling or 6.7A convection, supporting 85-264VAC input. It features 2x MoPP isolation certified to IEC 60601-1, meets IEC/EN/UL/CSA 62368-1 and EN 55011/55032 Class B conducted, Class A radiated EMI standards, and operates from -20°C to +70°C with derating above 50°C. Efficiency reaches 90%, with 84ms hold-up at 230Vac/100W. Leakage current is <250µA at 230V 50Hz. Overcurrent protection is hiccup mode, overvoltage is latching. Weight is 155g with a 3-year warranty.

Datasheet Summary
Powered by GS/AI

The ZMS100-15 is a 100W single-output AC-DC power supply with a 50.8 x 101.6 x 31.9 mm footprint, designed for industrial and medical applications. It delivers 15V at up to 8.4A with forced-air cooling or 6.7A convection, supporting 85-264VAC input. It features 2x MoPP isolation certified to IEC 60601-1, meets IEC/EN/UL/CSA 62368-1 and EN 55011/55032 Class B conducted, Class A radiated EMI standards, and operates from -20°C to +70°C with derating above 50°C. Efficiency reaches 90%, with 84ms hold-up at 230Vac/100W. Leakage current is <250µA at 230V 50Hz. Overcurrent protection is hiccup mode, overvoltage is latching. Weight is 155g with a 3-year warranty.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ZMS100-15 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
ZMS100-15
AC-DC Power Supplies ZMS100-15
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
100W Single Output Medical Power Supplies - ZMS100-15 - TDK-Lambda Europe GmbH
Achern, Germany
100W Single Output Medical Power Supplies
ZMS100-15
100W Single Output Medical Power Supplies ZMS100-15
With an 80W convection cooled rating and 100W with forced air, this 2' x 4' power supply has been carefully designed to maximise electrolytic capacitor life. The ZMS100 is suitable for both Class I and Class II (no ground) applications and is available with 12V to 48V outputs. Both IEC 62368-1 and medical 60601-1 certifications have been granted. Typical efficiencies are 90%, and with an average efficiency rating of 87%, the ZMS100 meets ErP guidelines. Off load power consumption <0.5W Features 80W Convection, 100W Forced-Air Cooled Long e-cap lifetime Compact 2 x 4 inch footprint Medical approval with 2 x MoPP isolation Suitable for Class I and Class II installations Ceramic start-up cap Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs

With an 80W convection cooled rating and 100W with forced air, this 2' x 4' power supply has been carefully designed to maximise electrolytic capacitor life. The ZMS100 is suitable for both Class I and Class II (no ground) applications and is available with 12V to 48V outputs. Both IEC 62368-1 and medical 60601-1 certifications have been granted. Typical efficiencies are 90%, and with an average efficiency rating of 87%, the ZMS100 meets ErP guidelines. Off load power consumption <0.5W

Features

  • 80W Convection, 100W Forced-Air Cooled
  • Long e-cap lifetime
  • Compact 2 x 4 inch footprint
  • Medical approval with 2 x MoPP isolation
  • Suitable for Class I and Class II installations
  • Ceramic start-up cap

Applications for this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • LED Lighting & Signs
Supplier's Site Datasheet
AC DC Converters - 285-ZMS100-15-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-ZMS100-15-ND
AC DC Converters 285-ZMS100-15-ND
Open Frame AC DC Converters 1 Output 15V 5.4A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 15V 5.4A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 15V, 5.4A; Power Supply Approvals Tdk-Lambda - 94X3490 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 15V, 5.4A; Power Supply Approvals Tdk-Lambda
94X3490
Power Supply, Ac-Dc, Medical, 15V, 5.4A; Power Supply Approvals Tdk-Lambda 94X3490
POWER SUPPLY, AC-DC, MEDICAL, 15V, 5.4A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 264V AC; Output Power Max:81W RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 15V, 5.4A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 264V AC; Output Power Max:81W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ZMS100-15 ZMS100-15 285-ZMS100-15-ND 94X3490
Product Name AC-DC Power Supplies 100W Single Output Medical Power Supplies AC DC Converters Power Supply, Ac-Dc, Medical, 15V, 5.4A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply; Medical Power Supply DC Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F) 70 C (158 F) -20 to 70 C (-4 to 158 F)
Regulatory Compliance IEC60601-1 CSA60601-1 EN60601-1 ANSI/AAMI ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 IEC62368-1 CSA62368-1 EN62368-1 UL62368-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC Power Supplies - CUS400M-15/FX5 - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
2 suppliers
High Voltage Power Supplies - 402L-30KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUS60M-5 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers
High Voltage Power Supplies - 203S-4kV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details