The ZWS30-15 is a 30W single-output AC-DC power supply with a 15V nominal output and a maximum peak current of 2.4A. It accepts a universal input range of AC85-265V or DC110-330V and operates at frequencies from 47 to 440Hz. The unit features convection cooling, a compact PCB-mount design measuring 55 x 26 x 133mm, and complies with UL60950-1, CSA C22.2 No.60950-1, EN60950-1, and DENAN safety standards. EMI compliance meets EN55022-B, FCC-Class B, and VCCI-B. It includes over-current and over-voltage protection, a 10% adjustable output voltage range, and supports series operation. The operating temperature range is -10 to +50°C at full load, derating to 70% at +60°C. The model includes a Molex connector as standard.
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs.
Features
DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS 30-15/A |
| Product Name | 5W - 150W Compact Single Output AC-DC Power supply |
| Type | DC Power Supply |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| DC Output Voltage | 15.0 volts |