TDK-Lambda Americas Inc. AC-DC Power Supplies WMM30CN240

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WMM30CN240 is a 30W medical wall mount AC-DC power supply providing 24V at 1.25A, certified to IEC/EN60601-1 and EN60601-1-11 with 4kV (2xMOPP) isolation and no earth ground requirement. It operates from 80-264Vac, achieves >87.7% efficiency at 75% load, and consumes <75mW at no load. Output overvoltage protection is latching and reset by power cycling. The unit measures 96.7 x 58 x 43.25 mm, operates from -25°C to 70°C with derating above 40°C, and has an IP22 rating. It includes a 5.5 x 2.1 x 12mm connector with 22 AWG, 1800mm cable. AC input plugs are sold separately. MTBF is 380,000 hours at 25°C, and it carries a 3-year warranty.

Datasheet Summary
Powered by GS/AI

The WMM30CN240 is a 30W medical wall mount AC-DC power supply providing 24V at 1.25A, certified to IEC/EN60601-1 and EN60601-1-11 with 4kV (2xMOPP) isolation and no earth ground requirement. It operates from 80-264Vac, achieves >87.7% efficiency at 75% load, and consumes <75mW at no load. Output overvoltage protection is latching and reset by power cycling. The unit measures 96.7 x 58 x 43.25 mm, operates from -25°C to 70°C with derating above 40°C, and has an IP22 rating. It includes a 5.5 x 2.1 x 12mm connector with 22 AWG, 1800mm cable. AC input plugs are sold separately. MTBF is 380,000 hours at 25°C, and it carries a 3-year warranty.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - WMM30CN240 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
WMM30CN240
AC-DC Power Supplies WMM30CN240
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
25 to 30W Medical Wall Mount Power Supplies - WMM30CN240 - TDK-Lambda Europe GmbH
Achern, Germany
25 to 30W Medical Wall Mount Power Supplies
WMM30CN240
25 to 30W Medical Wall Mount Power Supplies WMM30CN240
The WMM medical Wall Mount power supplies are housed in a rugged plastic case and are rated from 25 to 30W with output voltages from 5V to 24V. With off-load power draws as low as 75mW and high average efficiencies, the units are compliant to ErP Directives and the DoE VI standards, have Class II AC input (no ground wire) and are suitable for clinical and home healthcare applications. Features ErP, CEC and EISA Compliant Models Wide Range AC Input Medical Certifications 2xMOPP Input to Output Isolation Class II AC Input Alternative Connectors and Cable Lengths Available Applications for this product Medical / Clinical / Scientific Home Medical

The WMM medical Wall Mount power supplies are housed in a rugged plastic case and are rated from 25 to 30W with output voltages from 5V to 24V. With off-load power draws as low as 75mW and high average efficiencies, the units are compliant to ErP Directives and the DoE VI standards, have Class II AC input (no ground wire) and are suitable for clinical and home healthcare applications.

Features

  • ErP, CEC and EISA Compliant Models
  • Wide Range AC Input
  • Medical Certifications
  • 2xMOPP Input to Output Isolation
  • Class II AC Input
  • Alternative Connectors and Cable Lengths Available

Applications for this product

  • Medical / Clinical / Scientific
  • Home Medical
Supplier's Site Datasheet
Ac-Dc, Medical Wallplug Adapter, Input 115-230Vac, Output 24V 1.25A, 30W Rohs Compliant Tdk-Lambda - 10AJ0695 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc, Medical Wallplug Adapter, Input 115-230Vac, Output 24V 1.25A, 30W Rohs Compliant Tdk-Lambda
10AJ0695
Ac-Dc, Medical Wallplug Adapter, Input 115-230Vac, Output 24V 1.25A, 30W Rohs Compliant Tdk-Lambda 10AJ0695
AC-DC, MEDICAL WALLPLUG ADAPTER, INPUT 115-230VAC, OUTPUT 24V 1.25A, 30W ROHS COMPLIANT: YES

AC-DC, MEDICAL WALLPLUG ADAPTER, INPUT 115-230VAC, OUTPUT 24V 1.25A, 30W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number WMM30CN240 WMM30CN240 10AJ0695
Product Name AC-DC Power Supplies 25 to 30W Medical Wall Mount Power Supplies Ac-Dc, Medical Wallplug Adapter, Input 115-230Vac, Output 24V 1.25A, 30W Rohs Compliant Tdk-Lambda
Type DC Power Supply; Medical Power Supply DC Power Supply DC Power Supply; AC / DC Adapter
Technology Switching Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Regulatory Compliance IEC60601-1 EN60601-1 EN60601-1-11 ES60601-1 CE Mark Certifications - IEC/ES/EN60601-1, EN60601-1-11, CE Mark (LVD, EMC and RoHS). Designed to meet IEC60335-1 RoHS Compliant
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 500A-4KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
AC/DC Adapters - 1065933 - RS Components, Ltd.
TDK-Lambda Americas Inc.
Specs
Type AC / DC Adapter; Medical Power Supply
Adapter Plug Type C8
Regulatory Compliance RoHS Compliant
View Details
High Voltage Power Supplies - 202A-2KV-NEG-PFC - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 203L-20kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details