The ZWS series comprises single-output AC-DC power supplies rated from 5W to 300W, designed for applications including industrial control and test equipment. The ZWS50-15/A model delivers 15V at up to 3.5A continuous (4.2A peak) with a universal input range of 85-265V AC. It features an Molex connector with a protective cover, convection cooling, and built-in active filtering to meet harmonic current limits. Electrical isolation meets 3kVAC input-to-output and 500VAC output-to-FG, with safety approvals including UL60950-1, CSA C22.2 No.60950-1, and EN60950-1. The unit measures 45mm wide, 21mm high, and 98mm deep, operates from -10°C to 50°C at full load, and complies with RoHS and EMI standards EN55022-B and FCC-Class B. Weight is approximately 120g.
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs.
Features
DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS 50-15/A |
| Product Name | 5W - 150W Compact Single Output AC-DC Power supply |
| Type | DC Power Supply |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| DC Output Voltage | 15.0 volts |