The XMS500A is a 500W AC-DC power supply available in Class I or II configurations, designed for medical, industrial, and communications applications. It features BF-ready medical isolation (2 x MOPP input to output, 1 x MOPP input to earth, and 1 x MOPP output to earth), Class B EMC compliance to EN55011 and EN55032, and a 1U profile. The supply supports multiple output voltages (12V, 24V, 36V, 48V) with associated fan and standby options, operates with low airflow, and includes remote on/off and AC fail signaling. It is certified to IEC/EN 60601-1, IEC/EN 62368-1, and UL/CSA standards, meets EN61000-3-2 and EN61000-3-3 harmonics and flicker requirements, and operates from 0°C to 50°C with a 5-year warranty.
The 500W, 1U, single output XMS500A is available in either class I or class II configurations. Both versions achieve class B EMC performance (both conducted and radiated) to EN55011 and EN55032. The whole range is certified for both industrial and medical equipment with BF ready medical isolation (1 x MOPP input / ground, 2 x MOPP input / output and 1 x MOPP output / gnd). Other features include a selection of standby and fan supplies, various case and fan options (including top fan for very low audible noise), remote on/off and dual or single fusing.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | XMSA00F9 |
| Product Name | 500W, 1U, Configurable, Class I or II AC-DC power supply |
| Type | DC Power Supply |
| Form Factor | Board Mount; Open Frame |
| DC Output Voltage | 12.0 volts |