The ZWS15-12 is a 15 W single-output AC-DC power supply with a 12 V nominal output voltage and a maximum peak current of 1.2 A. It features a compact PCB-mount design with a Molex connector, measuring 50 x 21 x 125 mm. The unit accepts a universal input range of 85-265 VAC and delivers 100% rated power from -10 to +50 °C, derating to 70% at +60 °C. It complies with UL60950-1, CSA C22.2 No.60950-1, EN60950-1, and DENAN safety standards and meets EN55022-B, FCC-Class B, and VCCI-B EMI requirements. Hold-up time at 100 VAC is 17 ms at full load. Over-current and over-voltage protection are provided with automatic recovery and zener clamping, respectively.
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs.
Features
DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS 15-12 |
| Product Name | 5W - 150W Compact Single Output AC-DC Power supply |
| Type | DC Power Supply |
| Form Factor | Board Mount; Open Frame |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| DC Output Voltage | 12.0 volts |