TDK-Lambda Americas Inc., High Power Division AC-DC Power Supplies SWS600L-36

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - SWS600L-36 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
SWS600L-36
AC-DC Power Supplies SWS600L-36
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
600W & 1000W Low Profile Single Output Power Supplies - SWS600L-36 - TDK-Lambda Europe GmbH
Achern, Germany
600W & 1000W Low Profile Single Output Power Supplies
SWS600L-36
600W & 1000W Low Profile Single Output Power Supplies SWS600L-36
With output power levels of 600 and 1000W, these popular power supplies can operate across a wide ambient temperature range of -40 (start up) to 74°C. Temperature controlled cooling fans ensure low acoustical noise - important for laboratory and measurement equipment. In addition to meeting the IEC 62368-1 safety standard, the SWS1000L has medical certification to IEC 60601-1. Features Low Cost Active Power Factor Correction Input Transient Protected IEC61000-4 Enclosed Operation up to 74 deg C for L Models Medical Approvals (SWS1000L) Applications for this product General Purpose Industrial Factory Automation / Process Control Medical / Clinical / Scientific LED Lighting & Signs

With output power levels of 600 and 1000W, these popular power supplies can operate across a wide ambient temperature range of -40 (start up) to 74°C. Temperature controlled cooling fans ensure low acoustical noise - important for laboratory and measurement equipment. In addition to meeting the IEC 62368-1 safety standard, the SWS1000L has medical certification to IEC 60601-1.

Features

  • Low Cost
  • Active Power Factor Correction
  • Input Transient Protected IEC61000-4
  • Enclosed
  • Operation up to 74 deg C for L Models
  • Medical Approvals (SWS1000L)

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Medical / Clinical / Scientific
  • LED Lighting & Signs
Supplier's Site Datasheet
POWER SUPPLY, SINGLE OUTPUT, 36.0V, 18A, 648W, 4.72 X 2.40 X 7.48 - 70177381 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, SINGLE OUTPUT, 36.0V, 18A, 648W, 4.72 X 2.40 X 7.48
70177381
POWER SUPPLY, SINGLE OUTPUT, 36.0V, 18A, 648W, 4.72 X 2.40 X 7.48 70177381
Low Cost Conforms to EN61000-3 (PFC) Universal Input 85-264 VAC Input Immunity to EN61000-4 UL/CSA/EN60950 and CE Mark Low Profile Cases

  • Low Cost
  • Conforms to EN61000-3 (PFC)
  • Universal Input 85-264 VAC
  • Input Immunity to EN61000-4
  • UL/CSA/EN60950 and CE Mark
  • Low Profile Cases
Supplier's Site
Ac-Dc Converter, Open Frame, 1 O/p, 648W, 18A, 36V; Power Supply Approvals Tdk-Lambda - 94M5294 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 648W, 18A, 36V; Power Supply Approvals Tdk-Lambda
94M5294
Ac-Dc Converter, Open Frame, 1 O/p, 648W, 18A, 36V; Power Supply Approvals Tdk-Lambda 94M5294
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 648W, 18A, 36V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):648W; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 265V AC; Height:119.888mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 648W, 18A, 36V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):648W; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 265V AC; Height:119.888mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number SWS600L-36 SWS600L-36 70177381 94M5294
Product Name AC-DC Power Supplies 600W & 1000W Low Profile Single Output Power Supplies POWER SUPPLY, SINGLE OUTPUT, 36.0V, 18A, 648W, 4.72 X 2.40 X 7.48 Ac-Dc Converter, Open Frame, 1 O/p, 648W, 18A, 36V; Power Supply Approvals Tdk-Lambda
Type DC Power Supply; Medical Power Supply DC Power Supply DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Features Low profile SEMI F47 compliant Medical and Industrial certifications Power Factor Correction
Operating Temperature -20 to 74 C (-4 to 165 F) -20 to 50 C (-4 to 122 F)
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 EN61010-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
PS-24-M Open Power Supply - PS-24-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details