The XMS50070 Class I is a 500W AC-DC power supply designed for medical, industrial, and commercial applications, featuring reinforced 2 x MOPP isolation between input and output with a 5.7kVdc withstand rating. It operates from 90-264Vac input and includes a 5V/2A standby output. The unit is housed in an open-frame chassis with a top fan for cooling, meets Class B EMC limits per EN55011 and EN55032, and complies with IEC/EN 60601-1, IEC/EN 62368-1, and UL/CSA 62368-1. It supports remote on/off and AC fail signals, has over-voltage, over-temperature, and short-circuit protection in hiccup mode, and operates from -20°C to 50°C with derating above 50°C. Earth leakage is less than 150µA at 264Vac, and the unit is certified for Pollution Degree 2 with 5-year warranty.
The 500W, single output XMS500 is available in either class I or class II configurations. Both versions achieve class B EMC performance (both conducted and radiated) to EN55011 and EN55032. The whole range is certified for medical equipment with BF ready medical isolation (1 x MOPP input / ground, 2 x MOPP input / output and 1 x MOPP output / gnd). Other features include a selectable fan supply, various case options, remote on/off and dual or single fusing.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | XMS50070 Class I |
| Product Name | 500W, Configurable, Class I or II AC-DC power supply |
| Type | DC Power Supply |
| Form Factor | Board Mount; Open Frame |
| DC Output Voltage | 24.0 volts |