The XMS500A is a 500W AC-DC power supply in a 1U chassis, available in Class I or II configurations. It provides reinforced 2 x MOPP isolation between input and output, and basic 1 x MOPP isolation to earth. The unit meets EN55011 and EN55032 Class B emissions and is certified to IEC/EN 60601-1 for medical use and IEC/EN 62368-1 for industrial applications. It supports remote on/off and AC fail signaling, with a built-in 5V/2A standby output and a 12V fan supply. Efficiency reaches 92% at 230Vac full load, with 20ms hold-up at 100% load. Operating temperature ranges from 0°C to 50°C with forced airflow, derating above 50°C. Compliance includes EN60068-2-27 and EN60068-2-6 for shock and vibration, and RoHS. The unit includes hiccup-mode overcurrent, overvoltage, and overtemperature protection with auto-recovery or latching. A 5-year warranty applies.
The 500W, 1U, single output XMS500A is available in either class I or class II configurations. Both versions achieve class B EMC performance (both conducted and radiated) to EN55011 and EN55032. The whole range is certified for both industrial and medical equipment with BF ready medical isolation (1 x MOPP input / ground, 2 x MOPP input / output and 1 x MOPP output / gnd). Other features include a selection of standby and fan supplies, various case and fan options (including top fan for very low audible noise), remote on/off and dual or single fusing.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | XMSA00JP |
| Product Name | 500W, 1U, Configurable, Class I or II AC-DC power supply |
| Type | DC Power Supply |
| Form Factor | Board Mount; Open Frame |
| DC Output Voltage | 24.0 volts |