The XMS500A is a 500W AC-DC power supply available in open-frame, U-chassis, and top-fan configurations, with Class I or II isolation and BF-ready medical certification (2 x MOPP input to output, 1 x MOPP input to earth, 1 x MOPP output to earth). The XMSA00NS variant is a 36V, 13.8A U-chassis model with a 5V/2A standby supply, 12V/0.15A variable fan supply, touch current <100µA, remote on/off, and AC fail signal. It operates from 85-264V AC, achieves 92% efficiency at 230V AC, and complies with IEC/EN 60601-1, IEC/EN 62368-1, and EN55011/EN55032 Class B EMC. It supports -20°C cold start, 0-50°C operational temperature with airflow, and derates by 2.5% per °C from 50-70°C. Features include hiccup-mode short-circuit protection, latching overvoltage and overtemperature shutdown, and a 5-year warranty.
The 500W, 1U, single output XMS500A is available in either class I or class II configurations. Both versions achieve class B EMC performance (both conducted and radiated) to EN55011 and EN55032. The whole range is certified for both industrial and medical equipment with BF ready medical isolation (1 x MOPP input / ground, 2 x MOPP input / output and 1 x MOPP output / gnd). Other features include a selection of standby and fan supplies, various case and fan options (including top fan for very low audible noise), remote on/off and dual or single fusing.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | XMSA00NS |
| Product Name | 500W, 1U, Configurable, Class I or II AC-DC power supply |
| Type | DC Power Supply |
| Form Factor | Open Frame |
| DC Output Voltage | 36.0 volts |