The ZWS15-24 is a 15W single-output AC-DC power supply with a 24V nominal output voltage and a maximum output current of 0.65A, capable of peak current up to 0.78A. It accepts a universal input range of 85-265 VAC or 110-330 VDC and operates at frequencies of 47-440 Hz. The unit features convection cooling, a compact size of 50 x 21 x 125 mm, and is mounted on a PCB using a Molex connector. It meets safety standards UL60950-1, CSA C22.2 No.60950-1, and EN60950-1, and complies with EMI standards EN55022-B, FCC-Class B, and VCCI-B. The output voltage is adjustable by ±10%, and it includes over-current and over-voltage protection. Operable from -10°C to +50°C at full load, it derates to 70% at +60°C. The product is designed for industrial, factory automation, and test & measurement applications.
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs.
Features
DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS 15-24/A |
| Product Name | 5W - 150W Compact Single Output AC-DC Power supply |
| Type | DC Power Supply |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| DC Output Voltage | 24.0 volts |