The ZWS150PAF/SA is a 150W single-output AC-DC power supply designed for mechatronics applications, featuring forced air cooling and a universal input range of 85-265VAC. It complies with EN61000-3-2 for harmonics current limits and meets safety standards UL60950-1, CSA C22.2 No.60950-1, and EN60950-1. The unit has a compact size of 80 x 40 x 208 mm and includes remote ON/OFF control capability, though this feature is not available in the /SA variant. The output voltage is adjustable and available in 24V, 36V, or 48V options with peak output currents up to 12A. It operates from -10°C to +70°C with forced air cooling and includes built-in overcurrent and overvoltage protection. The product is RoHS compliant and structured for PCB mounting with a JST connector option.
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs.
Features
DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS150PAF/SA |
| Product Name | 5W - 150W Compact Single Output AC-DC Power supply |
| Type | DC Power Supply |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| DC Output Voltage | 12.0 volts |