TDK-Lambda Americas Inc., High Power Division 50-300W PCB-type AC-DC Power Supplies ZWS150BAF-15

Description
Next generation ZWS-BAF open frame power supplies are now available in five power levels, 50W, 75W, 100W, 150W and a more powerful 300W version. The series has both convection and forced air cooling ratings and is backed by a five year warranty. The conservatively rated products have 10 year electrolytic capacitor lifetimes, ideal for professional and industrial equipment requiring long-term reliable operation. Features Universal Input (85 - 265VAC) Power Factor Corrected Convection Cooled 5 year warranty Compact Design Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs
Request a Quote Datasheet
Description
Next generation ZWS-BAF open frame power supplies are now available in five power levels, 50W, 75W, 100W, 150W and a more powerful 300W version. The series has both convection and forced air cooling ratings and is backed by a five year warranty. The conservatively rated products have 10 year electrolytic capacitor lifetimes, ideal for professional and industrial equipment requiring long-term reliable operation. Features Universal Input (85 - 265VAC) Power Factor Corrected Convection Cooled 5 year warranty Compact Design Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50-300W PCB-type AC-DC Power Supplies - ZWS150BAF-15 - TDK-Lambda Europe GmbH
Achern, Germany
50-300W PCB-type AC-DC Power Supplies
ZWS150BAF-15
50-300W PCB-type AC-DC Power Supplies ZWS150BAF-15
Next generation ZWS-BAF open frame power supplies are now available in five power levels, 50W, 75W, 100W, 150W and a more powerful 300W version. The series has both convection and forced air cooling ratings and is backed by a five year warranty. The conservatively rated products have 10 year electrolytic capacitor lifetimes, ideal for professional and industrial equipment requiring long-term reliable operation. Features Universal Input (85 - 265VAC) Power Factor Corrected Convection Cooled 5 year warranty Compact Design Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs

Next generation ZWS-BAF open frame power supplies are now available in five power levels, 50W, 75W, 100W, 150W and a more powerful 300W version. The series has both convection and forced air cooling ratings and is backed by a five year warranty. The conservatively rated products have 10 year electrolytic capacitor lifetimes, ideal for professional and industrial equipment requiring long-term reliable operation.

Features

  • Universal Input (85 - 265VAC)
  • Power Factor Corrected
  • Convection Cooled
  • 5 year warranty
  • Compact Design

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • LED Lighting & Signs
Supplier's Site Datasheet
AC-DC Power Supplies - ZWS150BAF-15 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
ZWS150BAF-15
AC-DC Power Supplies ZWS150BAF-15
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - 1043-ZWS150BAF-15-CHP - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1043-ZWS150BAF-15-CHP
AC DC Converters 1043-ZWS150BAF-15-CHP
Open Frame AC DC Converters 1 Output 15V 10A 85 ~ 265 VAC Input

Open Frame AC DC Converters 1 Output 15V 10A 85 ~ 265 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 150W, 10A, 15V; Power Supply Approvals Tdk-Lambda - 84R9247 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 150W, 10A, 15V; Power Supply Approvals Tdk-Lambda
84R9247
Ac-Dc Converter, Open Frame, 1 O/p, 150W, 10A, 15V; Power Supply Approvals Tdk-Lambda 84R9247
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 150W, 10A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):150W; Input Voltage VAC:85V AC to 265V AC; Height:42.164mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 150W, 10A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):150W; Input Voltage VAC:85V AC to 265V AC; Height:42.164mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK-Lambda Europe GmbH TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ZWS150BAF-15 ZWS150BAF-15 1043-ZWS150BAF-15-CHP 84R9247
Product Name 50-300W PCB-type AC-DC Power Supplies AC-DC Power Supplies AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 150W, 10A, 15V; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount; Open Frame Open Frame Open Frame
DC Output Voltage 15.0 volts 15.0 volts
DC Output Current 10 amps 10 amps
DC Output Power 150 watts 50 to 300 watts
Unlock Full Specs
to access all available technical data