TDK-Lambda Americas Inc. AC-DC Power Supplies ZWS75BAF-24

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZWS75BAF-24 is a 75W single-output AC-DC power supply for industrial use, delivering 24V at up to 3.2A with 180mV ripple and noise. It operates from 85-265Vac, 47-63Hz, with 84% efficiency at 100Vac and 87% at 200Vac. Convection-cooled, it has a -10°C to +70°C operating range with derating from 100% to 40% load between 45°C and 70°C. The open-frame unit measures 150 x 50 x 33mm and weighs 230g. It meets IEC/UL/CSA/EN62368-1, IEC60950-1, and EN50178 safety standards, with CE and UKCA certification. Input-to-output isolation is 3,000VAC, input-to-ground is 2,000VAC, and it carries a five-year warranty.

Datasheet Summary
Powered by GS/AI

The ZWS75BAF-24 is a 75W single-output AC-DC power supply for industrial use, delivering 24V at up to 3.2A with 180mV ripple and noise. It operates from 85-265Vac, 47-63Hz, with 84% efficiency at 100Vac and 87% at 200Vac. Convection-cooled, it has a -10°C to +70°C operating range with derating from 100% to 40% load between 45°C and 70°C. The open-frame unit measures 150 x 50 x 33mm and weighs 230g. It meets IEC/UL/CSA/EN62368-1, IEC60950-1, and EN50178 safety standards, with CE and UKCA certification. Input-to-output isolation is 3,000VAC, input-to-ground is 2,000VAC, and it carries a five-year warranty.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ZWS75BAF-24 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
ZWS75BAF-24
AC-DC Power Supplies ZWS75BAF-24
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
50-300W PCB-type AC-DC Power Supplies - ZWS75BAF-24 - TDK-Lambda Europe GmbH
Achern, Germany
50-300W PCB-type AC-DC Power Supplies
ZWS75BAF-24
50-300W PCB-type AC-DC Power Supplies ZWS75BAF-24
Next generation ZWS-BAF open frame power supplies are now available in five power levels, 50W, 75W, 100W, 150W and a more powerful 300W version. The series has both convection and forced air cooling ratings and is backed by a five year warranty. The conservatively rated products have 10 year electrolytic capacitor lifetimes, ideal for professional and industrial equipment requiring long-term reliable operation. Features Universal Input (85 - 265VAC) Power Factor Corrected Convection Cooled 5 year warranty Compact Design Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs

Next generation ZWS-BAF open frame power supplies are now available in five power levels, 50W, 75W, 100W, 150W and a more powerful 300W version. The series has both convection and forced air cooling ratings and is backed by a five year warranty. The conservatively rated products have 10 year electrolytic capacitor lifetimes, ideal for professional and industrial equipment requiring long-term reliable operation.

Features

  • Universal Input (85 - 265VAC)
  • Power Factor Corrected
  • Convection Cooled
  • 5 year warranty
  • Compact Design

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • LED Lighting & Signs
Supplier's Site Datasheet
Switching Power Supplies - 7397994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
7397994
Switching Power Supplies 7397994
TDK-Lambda ZWS75BAF-24

TDK-Lambda ZWS75BAF-24

Supplier's Site
Ac-Dc Converter, Open Frame, 1 O/p, 76.8W, 3.2A, 24V; Power Supply Approvals Tdk-Lambda - 41T5645 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 76.8W, 3.2A, 24V; Power Supply Approvals Tdk-Lambda
41T5645
Ac-Dc Converter, Open Frame, 1 O/p, 76.8W, 3.2A, 24V; Power Supply Approvals Tdk-Lambda 41T5645
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 76.8W, 3.2A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):76.8W; Input Voltage VAC:85V AC to 265V AC; Height:33.02mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 76.8W, 3.2A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):76.8W; Input Voltage VAC:85V AC to 265V AC; Height:33.02mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ZWS75BAF-24 ZWS75BAF-24 7397994 41T5645
Product Name AC-DC Power Supplies 50-300W PCB-type AC-DC Power Supplies Switching Power Supplies Ac-Dc Converter, Open Frame, 1 O/p, 76.8W, 3.2A, 24V; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Open Frame Board Mount; Open Frame
Features 10 Year e-cap Lifetime Power Factor Corrected Convection Cooled
Operating Temperature -10 to 70 C (14 to 158 F) -10 C (14 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 802L-20KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303L-5kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - i7A4W033A033V-0C1-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
High Voltage Power Supplies - 802L-2KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details