The XMS500 is a 500W configurable AC-DC power supply with reinforced 2 x MOPP isolation for BF-ready medical use and Class B EMC compliance per EN55011 and EN55032. It accepts 90-264Vac input, operates at 47-63Hz, and delivers up to 92% efficiency at 230Vac full load. The XMS5001M variant is an open-frame model with 12V output at 41.6A, no standby, and no fan supply. It includes over-temperature, over-voltage, and short-circuit protection with auto-recovery. Operating temperature is 0°C to 50°C with forced airflow; derating is 2.5% per °C above 50°C. Certified to IEC/EN 60601-1, IEC/EN 62368-1, and UL/CSA 60601-1. A 5-year warranty applies.
The 500W, single output XMS500 is available in either class I or class II configurations. Both versions achieve class B EMC performance (both conducted and radiated) to EN55011 and EN55032. The whole range is certified for medical equipment with BF ready medical isolation (1 x MOPP input / ground, 2 x MOPP input / output and 1 x MOPP output / gnd). Other features include a selectable fan supply, various case options, remote on/off and dual or single fusing.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | XMS5001M Class I |
| Product Name | 500W, Configurable, Class I or II AC-DC power supply |
| Type | DC Power Supply |
| Form Factor | Board Mount; Open Frame |
| DC Output Voltage | 12.0 volts |