TDK-Lambda Americas Inc. AC-DC Power Supplies ZWS240RC-24

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZWS240RC-24 is a 240W industrial-grade AC-DC power supply designed for robotic and machine controllers, offering direct connection to AC distribution panels via EN62477-1 OVC III certification. It provides a 24V output with a voltage range of 21.6 to 26.4V at up to 10A, and is convection-cooled with no minimum load requirement. The unit measures 180 x 84 x 42 mm and weighs 520 g, featuring JST connectors and a 5-year warranty. It operates from 85 to 265Vac input, achieves 87-90% efficiency, and meets IEC61000-4 immunity standards with Class I insulation and safety certifications including IEC/UL/CSA/EN62368-1 and EN60950-1. MTBF is rated at 216,512 hours under JEITA RCR-9102B. Remote on/off is available as an optional feature, but parallel operation is not supported.

Datasheet Summary
Powered by GS/AI

The ZWS240RC-24 is a 240W industrial-grade AC-DC power supply designed for robotic and machine controllers, offering direct connection to AC distribution panels via EN62477-1 OVC III certification. It provides a 24V output with a voltage range of 21.6 to 26.4V at up to 10A, and is convection-cooled with no minimum load requirement. The unit measures 180 x 84 x 42 mm and weighs 520 g, featuring JST connectors and a 5-year warranty. It operates from 85 to 265Vac input, achieves 87-90% efficiency, and meets IEC61000-4 immunity standards with Class I insulation and safety certifications including IEC/UL/CSA/EN62368-1 and EN60950-1. MTBF is rated at 216,512 hours under JEITA RCR-9102B. Remote on/off is available as an optional feature, but parallel operation is not supported.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ZWS240RC-24 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
ZWS240RC-24
AC-DC Power Supplies ZWS240RC-24
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
240W OVC III PCB-type AC-DC Power Supply - ZWS240RC-24 - TDK-Lambda Europe GmbH
Achern, Germany
240W OVC III PCB-type AC-DC Power Supply
ZWS240RC-24
240W OVC III PCB-type AC-DC Power Supply ZWS240RC-24
The ZWS240RC-24 open frame power supply is suitable for use in fixed robot and machinery controllers that are directly wired to the incoming distribution panel. The model has certification to the IEC/EN62477-1 standard (Over Voltage Category III), is convection cooled and is backed by a five year warranty. This conservatively rated product also has 12+ year electrolytic capacitor lifetimes, ideal for industrial equipment requiring long-term reliable operation Features Certified to IEC/EN62477-1 OVC III 12 year e-cap lifetime Convection Cooled 5 year warranty Applications for this product General Purpose Industrial

The ZWS240RC-24 open frame power supply is suitable for use in fixed robot and machinery controllers that are directly wired to the incoming distribution panel. The model has certification to the IEC/EN62477-1 standard (Over Voltage Category III), is convection cooled and is backed by a five year warranty. This conservatively rated product also has 12+ year electrolytic capacitor lifetimes, ideal for industrial equipment requiring long-term reliable operation

Features

  • Certified to IEC/EN62477-1 OVC III
  • 12 year e-cap lifetime
  • Convection Cooled
  • 5 year warranty

Applications for this product

  • General Purpose Industrial
Supplier's Site Datasheet
AC DC Converters - 285-ZWS240RC-24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-ZWS240RC-24-ND
AC DC Converters 285-ZWS240RC-24-ND
Open Frame AC DC Converters 1 Output 24V 10A 85 ~ 265 VAC Input

Open Frame AC DC Converters 1 Output 24V 10A 85 ~ 265 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 1 O/p, 24V, 10A; Power Supply Approvals Tdk-Lambda - 69AC4521 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 1 O/p, 24V, 10A; Power Supply Approvals Tdk-Lambda
69AC4521
Power Supply, Ac-Dc, 1 O/p, 24V, 10A; Power Supply Approvals Tdk-Lambda 69AC4521
POWER SUPPLY, AC-DC, 1 O/P, 24V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):240W; Input Voltage VAC:85V AC to 265V AC; Output Voltage - Output 1:24V RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 1 O/P, 24V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):240W; Input Voltage VAC:85V AC to 265V AC; Output Voltage - Output 1:24V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ZWS240RC-24 ZWS240RC-24 285-ZWS240RC-24-ND 69AC4521
Product Name AC-DC Power Supplies 240W OVC III PCB-type AC-DC Power Supply AC DC Converters Power Supply, Ac-Dc, 1 O/p, 24V, 10A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply AC/DC Converter; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Board Mount; Open Frame Open Frame
Features Certified to IEC/EN62477-1 OVC III 12 Year e-cap Lifetime Convection cooled
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC Power Supplies - CUS350MP-1000-30/SF - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers
High Voltage Power Supplies - 203S-4kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-1kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802-OEM-50KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details