The RWS1000B-12/ME is a 1000W single-output AC-DC medical power supply providing 12V output at up to 84A, designed for B and BF rated equipment. It accepts an 85 to 265Vac input and meets IEC60601-1 safety and IEC60601-1-2 Ed.4 immunity standards with 2x MOPP isolation. The unit features 150mV ripple and noise, 82% efficiency at 115Vac and 85% at 230Vac, and operates from -20°C to +60°C with forced air cooling. It has a screw terminal input and output, measures 127 x 63 x 198mm, weighs 2000g, and carries a 7-year warranty in EMEA and the Americas. Conducted and radiated EMI complies with EN55011/EN55032-A, FCC Class A, and VCCI-A.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Offering solid performance at a reasonable price, the RWS-B series of 50 to 1500W power supplies feature 10 year electrolytic capacitor lifetimes, ensuring long field life. The products are backed by a seven year warranty and are available with output voltages from 5 to 48V. In addition to IEC/EN/UL 60950-1 certification, medically certified RWS1000B/ME and RWS1500B/ME models to IEC 60601-1 are also available. All RWS-B models operate from a universal AC input of 85 - 265V to meet a wide range of applications, including industrial, medical, test & measurement, broadcast, communications and LED signage. .
Features
Applications for this product
POWER SUPPLY, MEDICAL, AC-DC, 12V, 84A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:1.008kW; Output Voltage - Output 1:12V; Output Current - Output 1:84A; Output Voltage - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | RWS1000B-12/ME | RWS1000B-12/ME | 24AC6362 |
| Product Name | AC-DC Power Supplies | 50 - 1500W General Purpose and Medical Power Supplies | Power Supply, Medical, Ac-Dc, 12V, 84A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | ||
| Features | Medical Certification (IEC60601-1) 2 x MOPP | ||
| Operating Temperature | -20 to 60 C (-4 to 140 F) | -20 to 70 C (-4 to 158 F) | |
| Regulatory Compliance | CSA C22.2 No.60601-1 3rd Edition EN60601-1 3rd Edition ES60601-1 3rd Edition | RoHS Compliant |