TDK-Lambda Europe GmbH 5W - 150W Compact Single Output AC-DC Power supply ZWS 10-15

Description
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs. Features Low Cost PCB Format or Enclosed Universal Input 85-265 VAC Conducted EMI Conforms to EN55022 Class B Compact Pluggable Connector DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement
Request a Quote
Description
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs. Features Low Cost PCB Format or Enclosed Universal Input 85-265 VAC Conducted EMI Conforms to EN55022 Class B Compact Pluggable Connector DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZWS10-15 is a 10W single-output AC-DC power supply with a nominal output voltage of 15V and a maximum output current of 0.7A, capable of peak current up to 0.84A. It accepts a universal input range of 85-265 VAC or 110-330 VDC and operates at frequencies from 47 to 440 Hz. The unit features convection cooling, measures 50 x 21 x 105 mm, and weighs 120 g. It complies with UL60950-1, CSA C22.2 No.60950-1, EN60950-1, and DENAN safety standards and meets EMI requirements for EN55022-B, FCC-Class B, and VCCI-B. Over-current and over-voltage protection are built-in, with a voltage adjustment range of ±10%. Operating temperature ranges from -10°C to +50°C at 100% load, derating to 70% at +60°C.

Datasheet Summary
Powered by GS/AI

The ZWS10-15 is a 10W single-output AC-DC power supply with a nominal output voltage of 15V and a maximum output current of 0.7A, capable of peak current up to 0.84A. It accepts a universal input range of 85-265 VAC or 110-330 VDC and operates at frequencies from 47 to 440 Hz. The unit features convection cooling, measures 50 x 21 x 105 mm, and weighs 120 g. It complies with UL60950-1, CSA C22.2 No.60950-1, EN60950-1, and DENAN safety standards and meets EMI requirements for EN55022-B, FCC-Class B, and VCCI-B. Over-current and over-voltage protection are built-in, with a voltage adjustment range of ±10%. Operating temperature ranges from -10°C to +50°C at 100% load, derating to 70% at +60°C.

Suppliers

Company
Product
Description
Supplier Links
5W - 150W Compact Single Output AC-DC Power supply - ZWS 10-15 - TDK-Lambda Europe GmbH
Achern, Germany
5W - 150W Compact Single Output AC-DC Power supply
ZWS 10-15
5W - 150W Compact Single Output AC-DC Power supply ZWS 10-15
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs. Features Low Cost PCB Format or Enclosed Universal Input 85-265 VAC Conducted EMI Conforms to EN55022 Class B Compact Pluggable Connector DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement

Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs.

Features

  • Low Cost
  • PCB Format or Enclosed
  • Universal Input 85-265 VAC
  • Conducted EMI Conforms to EN55022 Class B
  • Compact
  • Pluggable Connector

DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number ZWS 10-15
Product Name 5W - 150W Compact Single Output AC-DC Power supply
Type DC Power Supply
Form Factor Board Mount; Open Frame
Operating Temperature -10 to 50 C (14 to 122 F)
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

15W DC-DC converters - PXA15-24WS12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature 85 C (185 F)
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-12S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1.5 - 30W DC-DC Converters - CCG10-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details