The ZWS30-3 is a 30W single-output AC-DC power supply providing 3.3V at up to 6A with a peak current of 7.2A. It accepts a universal input range of 85-265VAC or 110-330VDC and operates at 47-440Hz. The unit measures 55 x 26 x 133 mm and uses convection cooling. It complies with UL60950-1, CSA C22.2 No.60950-1, and EN60950-1 safety standards, and meets EMI requirements for EN55022 Class B and FCC Class B. Features include over-current and over-voltage protection, ±10% output voltage adjustment, a 17ms hold-up time at 100VAC, and isolation of 3kVAC between input and output. Mounting requires four φ3.5mm holes, and it is designed for PCB or enclosed applications with pluggable connectors.
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs.
Features
DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS 30-3 |
| Product Name | 5W - 150W Compact Single Output AC-DC Power supply |
| Type | DC Power Supply |
| Form Factor | Board Mount; Open Frame |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| DC Output Voltage | 3.3 volts |