The ZWS30C-12 is a 30W single-output industrial power supply with a fixed 12V output, designed for high-reliability applications. It operates from an input range of 85 to 265Vac at 47 to 63Hz, with a typical efficiency of 84% at 100Vac and 86% at 200Vac. The unit has a ripple and noise level of 150mV, a hold-up time of 20ms at 100Vac with 80% load, and provides overvoltage protection at 13.8V. Mounted in an open-frame configuration, its dimensions are 76.2 x 50.8 x 24.2 mm, and it weighs 65g. It meets Class B conducted and radiated EMI standards per EN55011 and EN55032, and is certified to IEC/UL/CSA/EN62368-1
The ZWS-C industrial grade power supplies are used in a wide range of applications where equipment down-time cannot be tolerated during years of operation. Globally, process control, machinery, semiconductor fabrication and test and measurement equipment manufacturers depend upon the ZWS series to provide a reliable source of power. Conservatively rated electrolytic capacitor temperatures offer an improved field life of up to 15 years. Available in four power levels, 10W, 15W, 30W and 50W, the series provides a choice of 5V, 12V, 15V, 24V and 48V (50W only) outputs. These compact products meet class B conducted and radiated EMI in either a Class I or Class II (double insulated) construction, without the need for external filtering. In addition to a double sided board coating option, L bracket and cover configurations are available, or terminal pins for printed circuit board mounting.
Features
Applications for this product
| TDK-Lambda Europe GmbH | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | ZWS30C-12 | 285-ZWS30C-12-ND |
| Product Name | 10-50W, Single Output, High Reliability Power Supplies | AC DC Converters |
| Type | DC Power Supply | AC/DC Converter; 1 |
| Form Factor | Board Mount; Open Frame | Open Frame |
| DC Output Voltage | 12.0 volts | |
| DC Output Current | 2.5 amps | |
| DC Output Power | 30 watts |