The RWS100B-48 is a 100W single-output AC-DC power supply with a 48V output, designed for industrial control applications. It features a metal case measuring 108 x 94 x 39 mm and operates from 85 to 265 Vac input with 47-63 Hz frequency. The unit meets IEC62368-1 and UL508 safety standards with Class B EMI compliance per EN55011/EN55032-B and FCC Class B. Efficiency is 86% at 115 Vac and 87% at 230 Vac, with ripple and noise at 200 mV. Cooling is by convection, with an operating temperature range of -20 to +70°C and derating above 45°C to 20% load at 70°C. Input inrush current is 30 A at 200 Vac, and leakage current is below 750 μA. The warranty is 7 years in the Americas and EMEA regions. No remote on/off, DC Good, or parallel operation options are available.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Offering solid performance at a reasonable price, the RWS-B series of 50 to 1500W power supplies feature 10 year electrolytic capacitor lifetimes, ensuring long field life. The products are backed by a seven year warranty and are available with output voltages from 5 to 48V. In addition to IEC/EN/UL 60950-1 certification, medically certified RWS1000B/ME and RWS1500B/ME models to IEC 60601-1 are also available. All RWS-B models operate from a universal AC input of 85 - 265V to meet a wide range of applications, including industrial, medical, test & measurement, broadcast, communications and LED signage. .
Features
Applications for this product
AC-DC CONVERTER, 1 O/P, 48V, 2.1A, 100.8W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:100.8W; Output Voltage - Output 1:48V; Output Current - Output 1:2.1A; Output Voltage - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | RWS100B-48 | RWS100B-48 | 8139096 | 41X4235 |
| Product Name | AC-DC Power Supplies | 50 - 1500W General Purpose and Medical Power Supplies | Switching Power Supplies | Ac-Dc Converter, 1 O/p, 48V, 2.1A, 100.8W; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | DC Power Supply; AC/DC Converter | |
| Technology | Switching Power Supply | |||
| Features | 10 Year e-cap Lifetime SEMI F47 | |||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -10 C (14 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | RoHS Compliant | RoHS Compliant |