The SWS600L-60 is a 600W single-output AC-DC power supply delivering 60V at 10A, with remote voltage programming from 48V to 66V. It features a metal enclosure measuring 190 x 120 x 61 mm, screw terminals, and a variable-speed fan. Operating from 85-265 Vac input, it meets IEC62368-1 and IEC61010-1 safety standards and complies with EN55011-B and FCC Class B EMI limits. Efficiency is 82% at 115 Vac and 84% at 230 Vac, with ripple and noise capped at 200 mV. It supports remote on/off, output good/fan-fail signals, and a 12V 0.1A auxiliary output. The operating temperature range is -20°C to 74°C with linear derating above 50°C. Certified to MIL-STD-810-F for shock and vibration, it operates up to 3,000 m altitude and offers overcurrent, overvoltage, and overtemperature protection. MTBF is 1,444,923 hours, and it carries a three-year warranty.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
With output power levels of 600 and 1000W, these popular power supplies can operate across a wide ambient temperature range of -40 (start up) to 74°C. Temperature controlled cooling fans ensure low acoustical noise - important for laboratory and measurement equipment. In addition to meeting the IEC 62368-1 safety standard, the SWS1000L has medical certification to IEC 60601-1.
Features
Applications for this product
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 600W, 10A, 60V; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):600W; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 265V AC; Width:60.96mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | SWS600L-60 | SWS600L-60 | 6802849 | 70177385 | 94M5296 |
| Product Name | AC-DC Power Supplies | 600W & 1000W Low Profile Single Output Power Supplies | Switching Power Supplies | POWER SUPPLY, SINGLE OUTPUT, 60.0V, 13A, 624W, 4.72 X 2.40 X 7.48 | Ac-Dc Converter, Open Frame, 1 O/p, 600W, 10A, 60V; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply | Medical Power Supply | DC Power Supply; AC/DC Converter | |
| Technology | Switching Power Supply | ||||
| Features | Low profile SEMI F47 compliant Medical and Industrial certifications | Power Factor Correction | |||
| Operating Temperature | -20 to 74 C (-4 to 165 F) | -20 to 50 C (-4 to 122 F) | -20 C (-4 F) | ||
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 EN61010-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 | RoHS Compliant | RoHS Compliant |