The ZWS50AF-5 is a 50W single-output AC-DC power supply with a 5V nominal output and a maximum peak current of 15A. It operates from an input range of 85-265V AC or 120-370V DC at 47-63Hz, featuring an active power factor correction circuit with a typical power factor of 0.99 at 100V AC. The unit provides a maximum leakage current of 0.5mA and meets EMI standards EN55011/EN55022-B, FCC Class B, and VCCI-B, along with safety approvals for UL60950-1, CSA C22.2 No.60950-1, and EN60950-1. It includes remote ON/OFF control and supports series operation. The device is designed for convection cooling, has a maximum operating temperature of 60°C with derating, and is available in a JST connector variant with a cover (JA). Its dimensions are 55 x 26 x 195 mm, and it weighs 210g.
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs.
Features
DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS 50AF-5 |
| Product Name | 5W - 150W Compact Single Output AC-DC Power supply |
| Type | DC Power Supply |
| Form Factor | Board Mount; Open Frame |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| DC Output Voltage | 5.0 volts |