The RWS600B-12 is a 600W single-output AC-DC power supply with a 12V output voltage range of 10.8 to 13.8V and a maximum current of 50A. It features a convection-cooled metal case measuring 190 x 120 x 61 mm and meets IEC62368-1 safety standards with Class B conducted and radiated EMI compliance per EN55011/EN55032-B and FCC Class B. Efficiency is rated at 82% at 115VAC and 84.5% at 230VAC. The unit supports remote on/off, parallel operation, DC Good, and remote sense options. It operates from 85 to 265VAC input, has a hold-up time of 20ms, and carries a 7-year warranty in the Americas and EMEA regions. The part is certified to UL508 for industrial control equipment applications.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Offering solid performance at a reasonable price, the RWS-B series of 50 to 1500W power supplies feature 10 year electrolytic capacitor lifetimes, ensuring long field life. The products are backed by a seven year warranty and are available with output voltages from 5 to 48V. In addition to IEC/EN/UL 60950-1 certification, medically certified RWS1000B/ME and RWS1500B/ME models to IEC 60601-1 are also available. All RWS-B models operate from a universal AC input of 85 - 265V to meet a wide range of applications, including industrial, medical, test & measurement, broadcast, communications and LED signage. .
Features
Applications for this product
AC-DC CONVERTER, 1 O/P, 12V, 50A, 600W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Product Range:RWS-B SeriesRoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | RWS600B-12 | RWS600B-12 | 8139134 | 41X4245 |
| Product Name | AC-DC Power Supplies | 50 - 1500W General Purpose and Medical Power Supplies | Switching Power Supplies | Ac-Dc Converter, 1 O/p, 12V, 50A, 600W; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | DC Power Supply; AC/DC Converter | |
| Technology | Switching Power Supply | |||
| Features | 10 Year e-cap Lifetime SEMI F47 | |||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -10 C (14 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | RoHS Compliant |