TDK-Lambda Americas Inc., High Power Division AC-DC Power Supplies XMS500JT

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - XMS500JT - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
XMS500JT
AC-DC Power Supplies XMS500JT
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
500W, Configurable, Class I or II AC-DC power supply - XMS500JT - TDK-Lambda Europe GmbH
Achern, Germany
500W, Configurable, Class I or II AC-DC power supply
XMS500JT
500W, Configurable, Class I or II AC-DC power supply XMS500JT
The 500W, single output XMS500 is available in either class I or class II configurations. Both versions achieve class B EMC performance (both conducted and radiated) to EN55011 and EN55032. The whole range is certified for medical equipment with BF ready medical isolation (1 x MOPP input / ground, 2 x MOPP input / output and 1 x MOPP output / gnd). Other features include a selectable fan supply, various case options, remote on/off and dual or single fusing. Features BF ready medical isolation (MOPP) Class I / II with level B EMC 1U profile Low airflow requirement 5 Year Warranty Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio Renewable Energy

The 500W, single output XMS500 is available in either class I or class II configurations. Both versions achieve class B EMC performance (both conducted and radiated) to EN55011 and EN55032. The whole range is certified for medical equipment with BF ready medical isolation (1 x MOPP input / ground, 2 x MOPP input / output and 1 x MOPP output / gnd). Other features include a selectable fan supply, various case options, remote on/off and dual or single fusing.

Features

  • BF ready medical isolation (MOPP)
  • Class I / II with level B EMC
  • 1U profile
  • Low airflow requirement
  • 5 Year Warranty

Applications for this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • Renewable Energy
Supplier's Site Datasheet
AC DC Converters - XMS500JT-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
XMS500JT-ND
AC DC Converters XMS500JT-ND
Open Frame AC DC Converters 1 Output 36V 13.8A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 36V 13.8A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 1 O/p, 36V, 13.8A; Power Supply Approvals Tdk-Lambda - 69AC4482 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 1 O/p, 36V, 13.8A; Power Supply Approvals Tdk-Lambda
69AC4482
Power Supply, Ac-Dc, 1 O/p, 36V, 13.8A; Power Supply Approvals Tdk-Lambda 69AC4482
POWER SUPPLY, AC-DC, 1 O/P, 36V, 13.8A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):500W; Power Rating (Convection Cooling):250W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 1 O/P, 36V, 13.8A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):500W; Power Rating (Convection Cooling):250W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number XMS500JT XMS500JT XMS500JT-ND 69AC4482
Product Name AC-DC Power Supplies 500W, Configurable, Class I or II AC-DC power supply AC DC Converters Power Supply, Ac-Dc, 1 O/p, 36V, 13.8A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply; Medical Power Supply DC Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame Open Frame
Operating Temperature 0 to 50 C (32 to 122 F) 0 to 70 C (32 to 158 F)
Regulatory Compliance IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1U Front End Power supply - FPS1000 32 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 32.0 volts
View Details
IP66-Rated, Rugged Industrial, AC-DC Power Converter - PFC 319-D4 (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type AC/DC Converter
Technology Switching Power Supply
Features Power Factor Correction; Weatherproof
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details