Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs.
Features
DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS 10-3 |
| Product Name | 5W - 150W Compact Single Output AC-DC Power supply |
| Type | DC Power Supply |
| Form Factor | Board Mount; Open Frame |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| DC Output Voltage | 3.3 volts |