The XMS500HS is a 500W AC-DC power supply in a U-chassis form factor, designed for medical and industrial applications with reinforced 2 x MOPP isolation for BF-ready use. It operates from 90-264Vac input, delivers 36V at 13.8A, and includes a 5V/2A standby supply, remote on/off, and AC fail signals. It meets Class B EMC limits per EN55011 and EN55032, complies with IEC/EN 60601-1, UL/CSA 60601-1, and IEC/EN 62368-1, and supports 0°C to 50°C operation with convection cooling or 1m/s forced air. Derating is 2.5% per °C from 50°C to 70°C. The unit has a 16ms holdup time, over-voltage, over-temperature, and short-circuit protection in hiccup mode, and is certified for pollution degree 2 with a 5-year warranty.
The 500W, single output XMS500 is available in either class I or class II configurations. Both versions achieve class B EMC performance (both conducted and radiated) to EN55011 and EN55032. The whole range is certified for medical equipment with BF ready medical isolation (1 x MOPP input / ground, 2 x MOPP input / output and 1 x MOPP output / gnd). Other features include a selectable fan supply, various case options, remote on/off and dual or single fusing.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | XMS500HS Class I |
| Product Name | 500W, Configurable, Class I or II AC-DC power supply |
| Type | DC Power Supply |
| Form Factor | Open Frame |
| DC Output Voltage | 36.0 volts |