The ZWQ130-5225 is a 130W quad output power supply designed for convection cooling, featuring a universal input range of 85-265VAC and power factor correction compliant with EN61000-3-2. It provides four isolated outputs: V1 at 5V (15A max), V2 and V3 selectable between ±12V or ±15V (4A max each), and a floating adjustable fourth output at 5V (10A max). The unit has a low profile of 35mm height, measures 106 x 35 x 225mm, and weighs 730g. It operates from -10°C to 60°C under convection cooling, with linear derating to 50% load above 40°C. Safety approvals include IEC/UL/CSA/EN62368-1
The quad output 80W and 130W ZWQ power supplies have a number of features that differentiates the series from other multiple output products. Outputs 2 and 3 are isolated from the main and 4th output and can be programmed for 12 or 15V output using links. Outputs 1 and 4 are individually adjustable using potentiometers. The power supplies also have a significant static and peak power ratings, allowing the units to used as a true "watt box".
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWQ 130-5225 (Conv Cooling) |
| Product Name | 80W - 170W Quad Output Power Supplies |
| Type | DC Power Supply |
| Form Factor | Board Mount; Open Frame |
| Regulatory Compliance | Approvals - IEC/UL/CSA/EN62368-1, 60950-1, CE Mark |