TDK-Lambda Europe GmbH 5W - 150W Compact Single Output AC-DC Power supply ZWS 50AF-12

Description
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs. Features Low Cost PCB Format or Enclosed Universal Input 85-265 VAC Conducted EMI Conforms to EN55022 Class B Compact Pluggable Connector DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement
Request a Quote Datasheet
Description
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs. Features Low Cost PCB Format or Enclosed Universal Input 85-265 VAC Conducted EMI Conforms to EN55022 Class B Compact Pluggable Connector DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5W - 150W Compact Single Output AC-DC Power supply - ZWS 50AF-12 - TDK-Lambda Europe GmbH
Achern, Germany
5W - 150W Compact Single Output AC-DC Power supply
ZWS 50AF-12
5W - 150W Compact Single Output AC-DC Power supply ZWS 50AF-12
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs. Features Low Cost PCB Format or Enclosed Universal Input 85-265 VAC Conducted EMI Conforms to EN55022 Class B Compact Pluggable Connector DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement

Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs.

Features

  • Low Cost
  • PCB Format or Enclosed
  • Universal Input 85-265 VAC
  • Conducted EMI Conforms to EN55022 Class B
  • Compact
  • Pluggable Connector

DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number ZWS 50AF-12
Product Name 5W - 150W Compact Single Output AC-DC Power supply
Type DC Power Supply
Form Factor Board Mount; Open Frame
Operating Temperature -10 to 50 C (14 to 122 F)
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1U Front End Power supply - FPS1000 24/S - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 24.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-12S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-48-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
15W Single & Dual DC-DC converters - PXB15-48D05 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details