The ZWS30-36 is a 30W single-output AC-DC power supply with a 36V output, designed for convection cooling and universal input from 85 to 265 VAC. It features a PCB mount layout with a maximum peak current of 1.08A, a maximum ripple and noise of 400mVp-p at 0 to +60°C, and an operating temperature range of -10 to +50°C at full load. The unit complies with UL60950-1, CSA C22.2 No.60950-1, and EN60950-1 safety standards, and meets EN55022-B, FCC-Class B, and VCCI-B EMI guidelines. Its mechanical dimensions are 55 x 26 x 133 mm, and it weighs 270 g.
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs.
Features
DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS 30-36 |
| Product Name | 5W - 150W Compact Single Output AC-DC Power supply |
| Type | DC Power Supply |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| DC Output Voltage | 3.3 volts |