The ZWS5-15 is a 5W single-output AC-DC power supply with a nominal output voltage of 15V and a maximum output current of 0.34A, capable of peak current up to 0.41A. It accepts universal input ranging from 85 to 265 VAC or 110 to 330 VDC at 47 to 440 Hz. The unit features convection cooling, a PCB mounting style, and measures 45 mm wide, 21 mm high, and 98 mm deep. It includes a Molex connector by default, with JST connector variants available. Safety approvals include UL60950-1, CSA C22.2 No.60950-1, EN60950-1, and compliance with DENAN. EMI compliance meets EN55022 Class B and FCC Class B. The device offers over-current and over-voltage protection, a voltage adjust range of ±10%, and a hold-up time of 17 ms at 100 VAC. Operating temperature range is -10°C to +50°C at full load, derated to 70% at +60°C.
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs.
Features
DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS 5-15 |
| Product Name | 5W - 150W Compact Single Output AC-DC Power supply |
| Type | DC Power Supply |
| Form Factor | Board Mount; Open Frame |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| DC Output Voltage | 15.0 volts |